Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 2.8GHz
Noise Figure (dB Typ @ f) 2.5dB @ 800MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 25 @ 2mA, 1V
Maximum Current Collector 25mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 095360-BFS17A
Family Name BFS17A
Introduction Date September 01, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFS17A CAD Model

Description

The NXP BFS17A is a high-performance NPN bipolar junction transistor designed specifically for high-frequency applications. This versatile transistor is well-suited for various uses, including RF amplification, oscillators, and mixers in the VHF and UHF frequency ranges. Its robust design and excellent gain characteristics make it a popular choice among professionals in the electronics industry.

Key Features

  • Frequency Performance: The BFS17A operates effectively at high frequencies, with a transition frequency (fT) typically around 1.1 GHz, making it ideal for VHF and UHF applications.
  • Gain Bandwidth Product: With a high gain bandwidth product, it provides a good balance between amplification and bandwidth, allowing for efficient signal processing in RF systems.
  • Low Noise Figure: The low noise figure of the BFS17A ensures a clear signal amplification with minimal distortion, which is critical in communication systems.
  • Power Handling: It can handle continuous collector currents up to 50 mA, making it robust for a range of applications.
  • Package: Encased in a SOT23 package, the BFS17A is compact and suitable for high-density PCB layouts.

Applications

The NXP BFS17A is used extensively in the design of modern electronic equipment where high-frequency performance is essential. Some common applications include:

  • RF amplifiers in communication devices
  • Local oscillators in receiver circuits
  • IF sections of television and radio receivers
  • Mixers and frequency converters
  • Signal processing in satellite communication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BFS17A is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability even in demanding conditions. Engineers and designers can rely on the BFS17A for their critical RF applications, confident in the knowledge that they are using a component from a trusted industry leader.

You May Also Be Interested in

CEL
RF TRANSISTOR NPN SOT-343
Lowest to $3.1422
ECAD model for 2SC5013-T1
CEL
Lowest to $72.3834
ECAD model for 2SC3588-Z-T1
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin Mini-Mold T/R / RF TRANSISTOR NPN SOT-143
Lowest to $0.1151
ECAD model for 2SC4093-T1-A
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to $0.0653
ECAD model for 2SC4774T106S
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
CEL
RF TRANSISTOR NPN SOT-523
Lowest to $1.4474
ECAD model for 2SC5006-T1-A
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4957-T1-A
Panasonic
TRANS NPN 20VCEO 30MA SSMINI-3
Lowest to $0.2473
ECAD model for 2SC4655JCL
CEL
RF TRANSISTOR NPN SOT-323
Lowest to $0.1449
ECAD model for 2SC4227-T1-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9772 $50.6124
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2902 $201.5376
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,648 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention