EN
  • EN
  • DE

BFS520=ON5030

Part No BFS520=ON5030
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235163-BFS520=ON5030
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFS520=ON5030 CAD Model

Description

The BFS520, also known as ON5030, is a state-of-the-art semiconductor product from NXP Semiconductors, a global leader in the design and manufacturing of innovative high-performance mixed-signal electronics. This product is designed to meet the growing demands of the modern electronics industry, providing a solution that is both efficient and reliable.

The BFS520=ON5030 is a discrete component that plays a crucial role in a wide range of applications. It is commonly used in RF (Radio Frequency) amplification, signal processing, and as a switch in various electronic devices. This product is known for its high-quality performance in terms of gain, frequency response, and power handling capabilities.

Key Features

  • High Transition Frequency: The BFS520=ON5030 boasts an impressive transition frequency, making it suitable for high-frequency applications.
  • Low Noise Figure: It offers a low noise figure, which is essential for maintaining signal integrity in sensitive communication systems and signal processing applications.
  • High Power Gain: The device provides high power gain, which is beneficial for amplification purposes, ensuring that signals are amplified without significant loss of quality.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the BFS520=ON5030, ensuring long-term reliability and performance under various operating conditions.

Applications

The BFS520=ON5030 is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless Communication: It is ideal for use in wireless communication devices where consistent and reliable RF performance is critical.
  • Signal Amplification: The product is suitable for signal amplification in broadcast transmitters, receivers, and audio equipment.
  • Industrial and Medical Equipment: Its precision and reliability make it an excellent choice for industrial and medical equipment that requires high-frequency signal processing.

With its advanced features and broad application range, the NXP BFS520=ON5030 is an excellent choice for designers and engineers looking for a high-performance component that delivers consistent results. NXP's dedication to innovation and quality ensures that the BFS520=ON5030 will continue to be a preferred choice for cutting-edge electronic solutions.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess