EN
  • EN
  • DE

TL16C550DIPFBR

Part No TL16C550DIPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH AUTOFLOW CONTROL | IC ASYNC COMM ELEMENT 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Supply Voltage (V) 2.25V ~ 5.5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TL16C550D
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1268092-TL16C550DIPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DIPFBR CAD Model

Description

Introducing the TL16C550DIPFBR UART from Texas Instruments

The TL16C550DIPFBR is a high-performance Universal Asynchronous Receiver/Transmitter (UART) integrated circuit brought to you by the renowned semiconductor manufacturer, Texas Instruments. This device is particularly designed to fulfill the demanding requirements of enhanced EIA-232-E and V.28/V.24 communications interfaces while being backward compatible with the TL16C450.

With a flexible operating voltage ranging from 2.7V to 5.5V, the TL16C550DIPFBR is a versatile solution for a wide array of applications. It is especially suitable for systems that require efficient serial I/O communication, such as telecommunications, networking, and industrial markets.

Key Features

  • Asynchronous Communications: The TL16C550DIPFBR is capable of handling asynchronous serial data transfer, allowing for easy integration into a variety of communication systems.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, this UART can significantly reduce the overhead of CPU operations related to data transfers, enhancing system performance.
  • Programmable Baud Rate: Users can program the baud rate generator to select any rate between 50 bps to 1.5 Mbps, providing a high degree of flexibility for different communication needs.
  • Auto Flow Control: The device supports automatic hardware and software flow control, which simplifies the management of data flow and prevents data overrun.
  • Modem Control: It includes full modem control capability, making it a great choice for applications that require remote control and status monitoring.
  • Industrial Temperature Range: The TL16C550DIPFBR is designed to operate reliably over an industrial temperature range, ensuring performance in harsh environments.

This UART is offered in a 48-pin LQFP package, making it compact and easy to integrate into space-constrained designs. Its pin compatibility with the earlier generation of UARTs allows for easy system upgrades and simplifies the design process for engineers.

Whether you're designing a new communication system or upgrading an existing one, the TL16C550DIPFBR from Texas Instruments provides the reliability, flexibility, and performance necessary to meet the challenges of today's data communication requirements.

You May Also Be Interested in

MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2236 $51.1428
55+ $1.8245 $100.3475
85+ $1.7674 $150.2290
117+ $1.7104 $200.1168
152+ $1.6534 $251.3168
203+ $1.4824 $300.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess