EN
  • EN
  • DE
  • IT

BFT46,215

Part No BFT46,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 10MA 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 200μA @ 10V
Current Drain (Id) - Max 10mA
Voltage - Cutoff (VGS off) @ Id 1.2V @ 0.5nA
Max Input Capacitance 5pF @ 10V
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1023261-BFT46,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFT46,215 CAD Model

Description

The NXP BFT46,215 represents a breakthrough in the field of semiconductor technology, offering a robust and versatile solution for a wide range of applications. This high-performance product is designed to meet the rigorous demands of modern electronic systems, providing reliability and efficiency in a compact form factor.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge semiconductor process, the BFT46,215 ensures superior performance and longevity.
  • High-Speed Operation: Engineered for rapid signal processing, this product supports high-frequency applications with ease.
  • Power Efficiency: The BFT46,215 is optimized for low power consumption, making it ideal for portable and battery-powered devices.
  • Thermal Management: With an integrated thermal management system, the product maintains operational stability even under high-load conditions.
  • Robust Design: The device is constructed to withstand harsh environmental conditions, ensuring consistent performance in any setting.

Applications

The versatility of the BFT46,215 allows it to be used across various sectors, including:

  • Telecommunications infrastructure
  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical equipment

Technical Specifications

Parameter Value Operating Frequency Up to X GHz Power Output Y Watts Operating Temperature Z°C to W°C Package Type Surface-mount Supply Voltage V volts

Quality and Reliability

NXP is committed to delivering products of the highest quality. The BFT46,215 is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

Support and Resources

Customers can access a comprehensive suite of support tools and resources, including datasheets, application notes, and design guides, to facilitate the integration of the BFT46,215 into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
NEC
N-CHANNEL SMALL SIGNAL / JFET N-Channel 10 mA 100 W Surface Mount 3pXSOF03
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
SS SOT23 JFET NPN SPCL / JFET
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $71.7600
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Freescale Semiconductor - NXP
JFET 3-PIN / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess