EN
  • EN
  • DE

BFU668F,115

Part No BFU668F,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN SOT343F  /  RF Transistor Surface Mount 4-DFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Mounting SMD (SMT)
Package / Case SOT-343F
Supplier Device Package 4-DFP
Base Product Number BFU66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NXPNXPBFU668F,115,BFU668F,115-ND,568-13121-6,568-13121-1,568-13121-2,2156-BFU668F,115,934065992115
Standard Package 3,000
Win Source Part Number 1114553-BFU668F,115
Ultra Librarian 3D Model Ultra Librarian BFU668F,115 CAD Model

Description

The BFU668F,115 is a high-performance silicon-based NPN wideband transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-frequency RF components. This transistor is part of NXP's extensive RF Bipolar Junction Transistor (BJT) product line and is specifically engineered to deliver superior performance in a wide range of telecommunications and broadcasting applications.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency, the BFU668F,115 is capable of operating at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: The transistor is designed to have a low noise figure, which is crucial for maintaining signal integrity in sensitive RF amplification and processing tasks.
  • High Power Gain: It offers a high power gain, which ensures that the signal is amplified without significant loss, contributing to efficient system performance.
  • Excellent Linearity: The BFU668F,115 provides excellent linearity, which is important for maintaining signal fidelity and reducing distortion in communication systems.
  • Robustness: Engineered for durability, the transistor can withstand tough operating conditions, making it reliable for critical applications.

Applications

The BFU668F,115 transistor is designed for use in a variety of applications, including but not limited to:

  • RF amplifiers in mobile and fixed communication systems
  • Broadcast transmitters and receivers
  • RFID readers and other wireless infrastructure
  • Professional and consumer audio equipment

Product Specifications

The BFU668F,115 boasts a compact SOT-89 package, which allows for efficient use of PCB space without compromising performance. It operates within a specified voltage range and temperature, adhering to the stringent quality standards set by NXP Semiconductors. For detailed electrical and mechanical specifications, customers are advised to refer to the official datasheet provided by NXP.

Quality and Support

NXP Semiconductors is committed to providing high-quality products and support. The BFU668F,115 is backed by NXP's extensive technical support and reliability testing, ensuring customers receive a product that not only meets but exceeds their performance and quality expectations.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess