EN
  • EN
  • DE

BFU730LXZ

Part No BFU730LXZ
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 3V 30MA XQFN3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 3V
Frequency - Transition 53GHz
Noise Figure (dB Typ @ f) 0.75dB @ 6GHz
Gain 15.8dB
Maximum Power Dissipation 160mW
Typical Gain (hFE) (Min) 205 @ 2mA, 3V
Maximum Current Collector 30mA
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Win Source Part Number 1023271-BFU730LXZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFU730LXZ CAD Model

Description

The NXP BFU730LXZ is a state-of-the-art RF transistor that is designed to meet the high demands of modern wireless communication systems. This product is part of NXP's extensive range of RF solutions, which are renowned for their performance, reliability, and efficiency. The BFU730LXZ is specifically engineered to deliver exceptional performance in high-frequency applications, making it an ideal choice for a wide range of uses, including but not limited to, mobile communications, satellite communications, and RF energy applications.

Key Features

  • High Frequency Operation: The BFU730LXZ operates at a high frequency range, which is critical for applications that require fast data transmission and high bandwidth.
  • Low Noise Figure: With its low noise figure, this RF transistor ensures a clear signal, minimizing the loss of information during transmission and reception.
  • High Gain: The device offers high gain levels, which amplifies the RF signals effectively, thus enhancing the overall performance of the communication system.
  • High Efficiency: Designed to be energy-efficient, the BFU730LXZ helps in reducing power consumption, which is particularly beneficial for battery-powered devices.
  • Robustness: The transistor is built to withstand tough conditions, making it suitable for both commercial and industrial applications.

Applications

The versatility of the NXP BFU730LXZ allows it to be used in various applications, including:

  • Wireless infrastructure
  • RFID readers
  • Industrial, scientific, and medical (ISM) applications
  • Professional mobile radio
  • Test and measurement equipment

Technical Specifications

The BFU730LXZ is built with advanced semiconductor technology, offering impressive technical specifications that include:

  • Frequency range: Up to several GHz
  • Output power: Capable of delivering high output power
  • Package: Housed in a compact, surface-mountable package
  • Compliance: Meets the stringent requirements of global standards

For detailed specifications and application support, customers are advised to consult the official NXP datasheets and product documentation, or contact NXP's technical support team for tailored advice.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess