The 2SA1257 is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a variety of electronic applications requiring high-speed switching and amplification. The 2SA1257 is recognized for its reliable performance and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic designs.
Key Features
- High Current Capacity: The 2SA1257 is capable of handling high levels of current, making it suitable for power amplification circuits.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- Fast Switching Speed: Designed for rapid switching, this transistor is an excellent choice for applications that require quick response times.
- Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart to ensure seamless integration in push-pull configurations.
Applications
The 2SA1257 transistor is versatile and can be used in a variety of electronic circuits. Common applications include:
- Audio frequency power amplifiers
- Signal processing
- Driver stages in high-fidelity amplifiers and sound reinforcement systems
- Switching regulators and converters
- General-purpose switching and amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
120V
Collector Current (Ic)
1A
Power Dissipation (Pd)
20W
Transition Frequency (ft)
100MHz
Operating Junction Temperature (Tj)
-55°C to +150°C
With its robust construction and dependable performance, the 2SA1257 PNP transistor from ON Semiconductor is a solid choice for professionals seeking quality and durability in their electronic components.