EN
  • EN
  • DE

BGA2031/1,115

Part No BGA2031/1,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC VAR GAIN AMP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz
Gain 23dB
RF Type CDMA, PCS
Supply Voltage - Operating 3 V to 3.3 V
Operating Supply Current 37mA to 63mA
Test Frequency 1.9GHz
Case / Package 6-TSSOP
Win Source Part Number 137570-BGA2031/1,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA2031/1,115 CAD Model

Description

Product Overview: BGA2031/1,115

The BGA2031/1,115 is a high-performance silicon monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed for a wide range of RF applications. This product is part of NXP's renowned line of RF amplifiers and is known for its reliability, efficiency, and versatility in various wireless communication systems.

Key Features

  • Frequency Range: The BGA2031/1,115 operates within a broad frequency range, making it suitable for multiple RF applications, including mobile communication, satellite systems, and more.
  • Gain: It offers a stable gain performance, which is critical for maintaining signal integrity across various operating conditions.
  • Low Noise Figure: This MMIC is designed with a low noise figure, ensuring that the signal-to-noise ratio is optimized for high-quality signal amplification.
  • Power Efficiency: The BGA2031/1,115 is engineered for power efficiency, which is essential for battery-powered devices and for maintaining thermal performance within system designs.
  • Package: Housed in a compact, surface-mount package, it is ideal for space-constrained applications and allows for ease of integration into a wide array of circuit designs.

Applications

The versatility of the BGA2031/1,115 makes it a prime choice for a variety of applications, including:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers in satellite communication
  • Industrial, scientific, and medical (ISM) band applications
  • Other general-purpose RF amplification needs

Quality and Support

NXP Semiconductors is committed to delivering high-quality products, and the BGA2031/1,115 is no exception. With robust technical support and extensive documentation available, customers can integrate this MMIC into their designs with confidence, knowing they have the backing of a leading semiconductor manufacturer. The BGA2031/1,115 is a testament to NXP's dedication to advancing RF technology and providing solutions that meet the evolving needs of the industry.

You May Also Be Interested in

Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess