EN
  • EN
  • DE

BGA2801

Part No BGA2801
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC wideband amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153396-BGA2801
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2801 CAD Model

Description

The BGA2801 by NXP is a high-performance, silicon-based MMIC amplifier designed to offer a blend of versatility and efficiency for a wide range of applications. This amplifier is a part of NXP's extensive line of RF products, known for their reliability and cutting-edge performance.

Key Features

  • Frequency Range: The BGA2801 operates over a broad frequency range, making it suitable for various RF applications, including but not limited to TV tuners, cable modems, and general-purpose RF amplification.
  • Gain: It provides a high gain, which ensures that signal strength is maintained or enhanced when passing through the amplifier, thereby improving the overall signal-to-noise ratio of the system.
  • Low Noise Figure: With a low noise figure, the BGA2801 minimizes the addition of noise to the signal it amplifies, which is critical for maintaining signal integrity in communication and broadcast systems.
  • Power Efficiency: The device is designed for power efficiency, which is essential for reducing operational costs and heat generation in high-performance systems.

Applications

The versatility of the BGA2801 allows it to be used in a variety of RF applications. It is particularly well-suited for:

  • RF amplification in TV tuners and set-top boxes
  • Intermediate frequency (IF) and radio frequency (RF) stages in cable modems
  • General-purpose RF amplification tasks where signal integrity is paramount

Technical Specifications

The BGA2801 boasts a robust set of technical specifications that cater to demanding RF environments:

  • Supply voltage: Typically 5 V
  • Input and output impedance: 50 ohms, which is a standard in RF applications, ensuring compatibility with most RF systems.
  • Package: SOT89, which is a small and efficient package that allows for ease of integration into various circuit designs.

Conclusion

In conclusion, the BGA2801 from NXP stands out as a high-quality, versatile MMIC amplifier that delivers excellent performance across a range of RF applications. Its combination of high gain, low noise, and power efficiency makes it an ideal choice for engineers looking to enhance their RF systems without compromising on signal quality or power consumption.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8353 $63.6706
5+ $26.1215 $130.6075
7+ $25.3061 $177.1427
10+ $24.4895 $244.8950
13+ $23.6729 $307.7477
17+ $21.2243 $360.8131
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess