EN
  • EN
  • DE

BGB203/1/S01

Part No BGB203/1/S01
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Bluetooth 1.2 SiPs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235271-BGB203/1/S01
Popularity Low
Supply and Demand Status Balance
Family Name BGB203
Introduction Date September 01, 2006
Country of Origin China, Philippines, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BGB203/1/S01 CAD Model

Description

Product Overview: NXP BGB203/1/S01

The NXP BGB203/1/S01 is a cutting-edge Bluetooth SiP (System in Package) that offers a comprehensive solution for wireless communication in a variety of applications. This highly integrated module combines a Bluetooth transceiver with an embedded system controller, making it an ideal choice for designers looking to add Bluetooth functionality to their products with minimal design complexity and footprint.

Key Features

  • Bluetooth Compliance: The BGB203/1/S01 is fully compliant with Bluetooth 2.1 + EDR specifications, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Integration: This SiP includes an integrated RF transceiver, modem, and baseband processor with an on-chip microcontroller, providing a complete system solution that simplifies design and reduces time-to-market.
  • Performance: With its efficient design, the BGB203/1/S01 delivers excellent RF performance, including robust interference rejection and enhanced range, making it suitable for demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, the module features low active and standby power consumption, contributing to the extended battery life of the end product.
  • Compact Size: The small form factor of the SiP is perfect for space-constrained applications, allowing for integration into a wide range of products without significant impact on overall design.

Applications

The versatility of the NXP BGB203/1/S01 makes it an excellent choice for numerous applications, including but not limited to:

  • Wireless headsets and headphones
  • Automotive hands-free systems
  • Industrial monitoring and control
  • Health and fitness trackers
  • Smart home devices

Technical Specifications

The BGB203/1/S01 operates within the 2.4 GHz ISM band and supports Bluetooth 2.1 + EDR data rates of up to 3 Mbps. It also features a wide supply voltage range, making it suitable for various battery technologies and power supply designs.

Conclusion

With its robust feature set, the NXP BGB203/1/S01 is an excellent solution for developers looking to integrate Bluetooth technology into their products. Its ease of use, high performance, and low power consumption make it a compelling choice for a myriad of wireless applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Lowest to $0.9794
Intersil
Lowest to $13.2432

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5743 $118.3374
28+ $6.3687 $178.3236
38+ $6.1631 $234.1978
49+ $5.9575 $291.9175
65+ $5.3419 $347.2235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess