EN
  • EN
  • DE

BGU7005/Z/N2115

Part No BGU7005/Z/N2115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description NARROW BAND LOW POWER AMPLIFIER / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 982527-BGU7005/Z/N2115
Ultra Librarian 3D Model Ultra Librarian BGU7005/Z/N2115 CAD Model

Description

The BGU7005/Z/N2115 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors. This advanced LNA is engineered to provide exceptional signal amplification with minimal added noise, making it an ideal choice for a variety of RF applications. With its compact size and robust performance, the BGU7005/Z/N2115 is particularly well-suited for mobile devices, satellite TV receivers, GPS systems, and other wireless communication devices that require clear signal reception.

Key Features

  • Frequency Range: The device operates over a broad frequency range, ensuring versatility across multiple applications.
  • Low Noise Figure: The LNA boasts a very low noise figure, which significantly improves the signal-to-noise ratio of the received signals.
  • High Gain: It offers high gain, which enhances the overall sensitivity and performance of the communication system.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7005/Z/N2115 consumes minimal power, thereby extending battery life in portable applications.
  • Robustness: The product is manufactured to withstand harsh conditions, ensuring reliability and longevity.

Applications

The BGU7005/Z/N2115 is highly versatile and can be integrated into a wide range of applications, including but not limited to:

  • Mobile and wireless communication devices
  • Global Positioning System (GPS) receivers
  • Satellite TV receivers
  • Remote control receivers
  • Other RF systems requiring low noise amplification

Product Specifications

Engineered with precision, the BGU7005/Z/N2115 is designed to meet the rigorous demands of the modern RF landscape. The LNA is housed in a compact package, making it easy to integrate into space-constrained designs without compromising on performance.

Conclusion

The BGU7005/Z/N2115 from NXP Semiconductors stands out as a top-tier low-noise amplifier that combines performance, efficiency, and versatility. Whether it's for mobile phones, GPS devices, or sophisticated satellite receivers, this LNA is an excellent choice for designers looking to enhance signal quality while maintaining power and space efficiency.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess