EN
  • EN
  • DE

BGU7033,115

Part No BGU7033,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 40MHZ-1GHZ 6TSSOP  /  RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 40MHz ~ 1GHz
P1dB 14dBm
Gain 10dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 43mA
Test Frequency 1GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGU7033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-5508-1,568-5508-2,568-5508-6,2156-BGU7033,115,934064661115,954-BGU7033115,NXPNXPBGU7033,115,BGU7033115
Standard Package 3,000
Win Source Part Number 980458-BGU7033,115
Ultra Librarian 3D Model Ultra Librarian BGU7033,115 CAD Model

Description

The BGU7033,115 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is tailored for a variety of applications that require efficient signal amplification, including but not limited to, satellite television (SATV), cable television (CATV), and terrestrial digital television (DTTV).

Key Features

  • Frequency Range: The BGU7033,115 operates over a broad frequency range, making it highly versatile for different RF applications.
  • High Linearity: It offers exceptional linearity which ensures signal integrity and minimizes distortion, essential for high-quality audio and video broadcasting.
  • Low Noise Figure: With its low noise figure, the BGU7033,115 maintains a high signal-to-noise ratio, resulting in clearer signal reception and improved overall performance.
  • Gain: The device provides a substantial gain that can be adjusted to meet specific system requirements, allowing for flexible integration into various circuit designs.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7033,115 helps to reduce overall power consumption, making it suitable for energy-sensitive applications.
  • Package: Encased in a compact, leadless package, the BGU7033,115 is designed for easy implementation into space-constrained designs without compromising performance.

Applications

The BGU7033,115 is ideal for a range of applications due to its robust feature set. It is commonly used in:

  • Satellite receivers for direct broadcast satellite services
  • Cable modems and set-top boxes for high-speed data and television services
  • Terrestrial digital video broadcasting systems
  • General-purpose RF amplification in consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BGU7033,115 is built to stringent quality standards, ensuring it meets the demanding requirements of commercial and industrial applications. With NXP's reputation for excellence, users can trust in the consistent performance and durability of the BGU7033,115 amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess