EN
  • EN
  • DE

BGY587

Part No BGY587
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 550MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 340mA
Mounting Chassis Mount
Case / Package SOT115J
Win Source Part Number 79546-BGY587
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY587 CAD Model

Description

Product Overview: NXP BGY587

The NXP BGY587 is a high-performance, broadband, silicon integrated circuit designed to meet the rigorous demands of contemporary RF power amplifiers. This product is part of NXP's esteemed line of RF solutions, renowned for their reliability and cutting-edge technology. The BGY587 is particularly suitable for applications in the field of telecommunications, such as base station infrastructure for mobile networks, but its versatility allows for its use in a variety of other RF applications as well.

Key Features

  • Broad Frequency Range: The BGY587 operates effectively across a wide frequency spectrum, making it an ideal choice for multi-band equipment.
  • High Power Output: Engineered for high-power applications, this component can deliver a significant amount of power, ensuring strong signal transmission and reception.
  • Efficiency: With its advanced design, the BGY587 offers excellent power efficiency, which translates into lower operating costs and reduced thermal footprints.
  • Durability: Built to NXP's high-quality standards, the BGY587 is robust and reliable, ensuring long-term performance even in challenging environments.
  • Integration: The device integrates multiple functions which can reduce the overall part count in the final application, thereby saving space and potentially reducing costs.

Applications

The versatility of the BGY587 makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunication infrastructure, such as GSM, CDMA, WCDMA, LTE base stations
  • Broadband wireless systems
  • RF power amplifiers
  • Professional mobile radio
  • Other high-frequency and high-power RF circuits

Technical Specifications

For engineers and technical professionals, the BGY587 offers the following specifications:

  • Supply Voltage: Specified in the datasheet
  • Output Power: Specified in the datasheet
  • Operating Frequency Range: Specified in the datasheet
  • Gain: Specified in the datasheet
  • Efficiency: Specified in the datasheet

For detailed information on the BGY587, including exact electrical specifications, operational parameters, and safety guidelines, users should consult the official NXP datasheet and product documentation.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2788 $104.5576
3+ $42.8955 $128.6865
5+ $41.5546 $207.7730
6+ $40.2148 $241.2888
8+ $38.8738 $310.9904
10+ $34.8533 $348.5330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess