EN
  • EN
  • DE

BLA1011S-200R112

Part No BLA1011S-200R112
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Trans Ldmos Nch 75V SOT502B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Breakdown Voltage 75 V
Drain to Source Voltage (Vdss) 75 V
Element Configuration Single
Frequency 1.09 GHz
Gain 13 dB
Gate to Source Voltage (Vgs) 22 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 700 W
Number of Pins 3
Output Power 200 W
Packaging Bulk
Power Dissipation 700 W
RoHS Compliant
Test Current 150 mA
Test Voltage 36 V
Voltage Rating 75 V
Win Source Part Number 1049310-BLA1011S-200R112
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLA1011S-200R112 CAD Model

Description

The BLA1011S-200R112 is a state-of-the-art RF Power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance product is specifically engineered to meet the demanding requirements of high-power applications in the RF energy sector. The LDMOS technology incorporated into this device enables it to offer superior efficiency, gain, and thermal performance, making it an ideal choice for a wide range of applications including industrial, scientific, medical, broadcast, aerospace, and mobile radio.

Key Features

  • High Efficiency: The BLA1011S-200R112 boasts an impressive efficiency rating, which ensures optimal performance while minimizing energy waste.
  • Advanced LDMOS Technology: Leveraging the latest advancements in LDMOS technology, this transistor offers high gain and ruggedness, ensuring reliable operation even under stressful conditions.
  • Wide Frequency Range: Designed to operate over a broad frequency spectrum, this product is versatile and can be used in various RF applications.
  • Thermal Performance: With an excellent thermal design, the BLA1011S-200R112 maintains stability and performance over extended periods of use.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge protection to safeguard against unexpected voltage spikes.

Applications

The BLA1011S-200R112 is suitable for a multitude of applications, including but not limited to:

  • Plasma generation
  • RF heating and thermal ablation
  • Industrial drying and sealing
  • Particle accelerators
  • Radio and TV broadcasting
  • Professional and military radio communications

Technical Specifications

Parameter Value
Product Type RF Power LDMOS Transistors
Frequency 1.8 MHz to 600 MHz
Power Output 200 W CW
Gain 18.5 dB
Efficiency Up to 70%
Package Over-molded plastic

In summary, NXP's BLA1011S-200R112 is a robust and versatile RF power transistor that is designed to deliver outstanding performance for a variety of high-power RF applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess