EN
  • EN
  • DE

BLF368

Part No BLF368
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description VHF push-pull power MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153694-BLF368
Manufacturer Homepage www.nxp.com
Family Name BLF368
Introduction Date December 07, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF368 CAD Model

Description

The NXP BLF368 is a cutting-edge LDMOS power transistor that is designed to deliver exceptional performance in high-frequency applications. This product is a testament to NXP's commitment to providing innovative solutions for RF power amplifiers in broadcast transmitters and industrial applications.

Key Features of the BLF368

  • High Efficiency: The BLF368 boasts an excellent efficiency rate, which makes it ideal for use in systems where power conservation is critical.
  • Broadband Operation: It is capable of operating over a wide range of frequencies, providing versatility and the ability to be used in various applications without the need for multiple components.
  • High Power Output: With its ability to deliver a high output power, the BLF368 is suitable for high-power applications, ensuring reliable and consistent performance.
  • Thermal Performance: The transistor is designed with superior thermal characteristics, ensuring it remains stable under high-temperature conditions and prolonging its operational lifespan.
  • Robustness: The BLF368 is engineered to withstand severe load mismatch conditions, making it a durable and reliable choice for demanding environments.

Applications of the BLF368

The NXP BLF368 is particularly well-suited for a range of applications, including:

  • Professional broadcast transmitters
  • Industrial, scientific, and medical applications
  • High-power RF industrial heating
  • Plasma generators
  • Particle accelerators

Technical Specifications

The BLF368 operates at a frequency range of up to 500 MHz, making it an excellent choice for VHF applications. It is capable of delivering an impressive 300 W of continuous wave power, with a high gain of 26 dB typical. The transistor is housed in a ceramic package that provides excellent mechanical stability and ensures the integrity of the device under stressful conditions.

Conclusion

For those in need of a high-power, high-efficiency, and robust transistor for RF applications, the NXP BLF368 is an outstanding option. Its versatility and reliability make it a valuable component in any high-frequency power amplifier design. Trust NXP's expertise to power your applications with the BLF368, where performance and durability are paramount.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2351 $244.2351
2+ $218.9695 $437.9390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess