EN
  • EN
  • DE

BLS3135-65,114

Part No BLS3135-65,114
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWER SOT422A / Trans RF BJT NPN 75V 3-Pin CDFM Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 75V
Frequency - Transition 3.5GHz
Gain 7dB
Power - Max 200W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 2A, 5V
Current - Collector (Ic) (Maximum) 8A
Operating Temperature Range 200°C (TJ)
Mounting SMD
Package SOT-422A
Manufacturer Package CDFM2
Win Source Part Number 770229-BLS3135-65,114
Popularity Medium
Supply and Demand Status Limited
Family Name BLS3135
Introduction Date May 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLS3135-65,114 CAD Model

Description

The BLS3135-65,114 is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This particular product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to integrate a high-performance solution into their projects.

Key Features

  • High Efficiency: The BLS3135-65,114 is engineered for maximum energy efficiency, which is crucial for battery-powered devices and applications where power conservation is key.
  • Durability: Built to last, this product is manufactured using robust materials that ensure longevity even in the most demanding conditions.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications without compromising on performance.
  • High-Speed Operation: With its ability to operate at high frequencies, this component is perfect for applications requiring rapid signal processing and quick response times.

Applications

The BLS3135-65,114 is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management circuits
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value Package SOT-223 Operating Temperature -55°C to +150°C Supply Voltage Specified by the manufacturer Output Current Specified by the manufacturer

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The BLS3135-65,114 has undergone rigorous testing to meet industry standards for reliability and performance, ensuring customer satisfaction and trust in their components.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess