The BSH101, manufactured by NXP Semiconductors, is a high-performance, low-voltage, N-channel TrenchMOS™ logic-level Field-Effect Transistor (FET) designed to deliver efficient power management within a compact form factor. This product is particularly suitable for portable applications due to its low threshold voltage and minimal on-state resistance, which ensure reduced power consumption and extended battery life.
Key Features
- Low Threshold Voltage: The BSH101 operates at a low gate threshold voltage, making it ideal for low-voltage logic circuits and facilitating direct logic-level interfacing.
- High-Speed Switching: Engineered for swift transitions, the BSH101 offers high-speed switching capabilities, which is crucial for applications requiring rapid response times.
- Reduced Power Dissipation: With its low on-state resistance, the device minimizes power loss, ensuring more efficient operation and reduced heat generation.
- Small Footprint: The compact SOT23 package allows for high-density mounting and is well-suited for space-constrained applications.
- Robust Thermal Management: Despite its small size, the BSH101 is capable of handling significant thermal loads, thanks to NXP's advanced TrenchMOS technology.
Applications
The versatility of the BSH101 makes it an excellent choice for a wide range of applications. These include:
- Power management modules
- Battery protection circuits
- Load switches
- DC-DC converters
- Portable devices
- Mobile phones
- Notebook computers
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
30 V |
| Gate-source voltage (VGS) |
±20 V |
| Continuous drain current (ID) |
1.75 A |
| Power dissipation (PD) |
1.1 W |
| On-state resistance (RDS(on)) |
0.1 Ω |
With its robust design and efficient performance, the BSH101 from NXP stands out as a superior choice for designers seeking to optimize their power-sensitive applications.