EN
  • EN
  • DE

BSN20W

Part No BSN20W
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description Trans MOSFET N-CH 50V 0.08A 3-Pin UMT / N-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 237254-BSN20W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BSN20W
Introduction Date June 20, 1997
Country of Origin China, Hong Kong, Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSN20W CAD Model

Description

The BSN20W, brought to you by NXP Semiconductors, is a high-performance, small-signal N-channel MOSFET that offers efficient power control in a compact package. This MOSFET is designed to meet the increasing demands of modern electronic circuits, providing a combination of low on-state resistance and high switching speed, making it an ideal choice for a wide range of applications.

With its low threshold voltage and high-speed switching capabilities, the BSN20W is particularly well-suited for use in power management circuits, DC-DC converters, and as a switch in various applications such as motor control, audio circuits, and high-speed drivers. Its small SOT-323 package makes it perfect for space-constrained applications, while still providing the thermal and electrical performance expected from NXP products.

Key features of the BSN20W include a drain-source voltage (V<sub>DS) of 50V, a continuous drain current (I<sub>D) of 210mA, and a low on-state resistance (R<sub>DS(on)) typically at 5Ω. These features ensure that the device can handle significant power and current without suffering from excessive heat dissipation or voltage drop across the MOSFET, thus maintaining efficiency and reliability.

The BSN20W also boasts a fast switching speed, with a typical turn-on delay time (t<sub>d(on)) of just 5ns and a turn-off delay time (t<sub>d(off)) of 25ns. This rapid response time allows for high-frequency operation, which is critical in modern electronic applications where power efficiency and speed are paramount.

NXP's commitment to quality ensures that the BSN20W MOSFET is built to the highest standards, with robustness and longevity in mind. Whether you're designing power supplies, load switches, or any application requiring a high-performance N-channel MOSFET, the BSN20W is an excellent choice that combines functionality, efficiency, and reliability in a very small footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,910+ $0.0199 $57.9090
6,215+ $0.0186 $115.5990
9,620+ $0.0180 $173.1600
13,795+ $0.0168 $231.7560
17,990+ $0.0161 $289.6390
22,390+ $0.0155 $347.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 2910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess