EN
  • EN
  • DE

BST84

Part No BST84
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel enhancement mode vertical D-MOS transistor / Trans MOSFET N-CH 200V 0.25A 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 237430-BST84
Popularity Medium
Supply and Demand Status Sufficient
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BST84 CAD Model

Description

The NXP BST84 is a high-performance, surface-mount, P-channel TrenchMOS™ transistor designed to deliver efficient power management within a compact form factor. This device is a testament to NXP's commitment to providing innovative solutions for power switching and amplification applications.

Key Features

  • Low Threshold Voltage: The BST84 boasts a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it ideal for battery-operated devices and low-voltage logic circuits.
  • High-Speed Switching: Engineered for fast switching performance, the BST84 reduces transition losses, which is crucial for high-efficiency power management in modern electronic systems.
  • Surface-Mount Package: The transistor comes in a small SOT-223 package, designed for surface-mount technology (SMT), which allows for efficient use of PCB space and is suitable for high-volume manufacturing.
  • P-channel MOSFET: As a P-channel device, the BST84 provides complementary solutions when paired with N-channel MOSFETs, enabling the creation of efficient H-bridge circuits for motor control applications.
  • Thermal Performance: With excellent thermal characteristics, the BST84 can sustain stable operation even under high temperature conditions, thereby ensuring reliability and longevity.

Applications

The versatility of the BST84 makes it suitable for a wide range of applications, including but not limited to:

  • Power management modules
  • Load switch circuits
  • Battery management systems
  • Motor control circuits
  • DC/DC converters
  • Portable devices
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its rigorous quality control and the BST84 is no exception. It is manufactured under strict standards to ensure high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint of electronic components.

For designers and engineers looking for a robust P-channel MOSFET with a balance of power efficiency and space-saving design, the NXP BST84 is an excellent choice that meets a broad spectrum of power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,700 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess