NXP BT136-800F Triac
The NXP BT136-800F is a high-performance Triac designed for AC switching and phase control applications. This semiconductor device is part of the BT136 series, which is well-regarded for its reliability and efficiency in handling moderate power. It is widely used in a variety of applications, including motor control, lighting, heating, and static switching.
Key Features:
- Current Rating: The BT136-800F can handle a maximum RMS on-state current of up to 4A, making it suitable for controlling small to medium-power devices.
- Repetitive Peak Off-State Voltage: With an 800V capability, it can withstand high voltage spikes, which is essential for applications that involve inductive loads.
- Gate Trigger Voltage: A sensitive gate trigger voltage of 1.5V allows for direct interfacing with microcontroller outputs and other low-power gate trigger circuits.
- Gate Trigger Current: The device requires a low gate trigger current, typically around 10 mA, which ensures minimal power consumption for the control circuit.
- Package: The BT136-800F comes in a robust and compact TO-220F package which is suitable for through-hole mounting, ensuring easy integration into a wide range of circuit designs.
Applications:
The versatility of the NXP BT136-800F Triac makes it an ideal choice for a broad spectrum of AC power applications. Common uses include:
- Home appliances such as washing machines and vacuum cleaners
- Light dimmers for both residential and commercial settings
- Electric fan speed controllers
- Small electric heaters and thermostats
- Power tools with speed or torque control
The NXP BT136-800F is designed to offer a balance between performance and ease of use, with a focus on safety, longevity, and energy efficiency. Its simple gate drive requirements, coupled with its robust performance characteristics, make it a go-to Triac for designers and engineers looking to create reliable and effective solutions for AC power control.