The BT137X-800G is a high-performance triac manufactured by NXP Semiconductors, designed for use in AC power control applications. This robust triac is capable of switching high voltage and current, making it an ideal component for managing AC loads in a variety of electronic circuits.
Key Features
- High Blocking Voltage: With a maximum blocking voltage of 800V, the BT137X-800G can handle high power applications, ensuring stability and reliability in the circuit.
- High On-state Current: This triac can conduct up to 8A of continuous on-state current, making it suitable for controlling large loads.
- Sensitive Gate: The sensitive gate allows for direct driving by microcontrollers, making it easier to integrate into digital control systems.
- Planar Passivated Chips: The use of planar passivated chips ensures high reliability and stability against overvoltage conditions.
- High Immunity to Electrical Noise: The device is designed to be robust against electrical disturbances, which is crucial for industrial applications where electrical noise is common.
Applications
The BT137X-800G is versatile and can be used in a wide range of applications including:
- Motor control circuits
- Lighting dimmers
- Heating regulators
- Small home appliances
- AC phase control
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Off-state Voltage (VDRM) |
800V |
| On-state RMS Current (IT(RMS)) |
8A |
| Gate Trigger Current (IGT) |
5 to 25 mA |
| Operating Junction Temperature (Tj) |
-40 to +125°C |
The BT137X-800G from NXP is a reliable and efficient solution for designers looking to control AC power with precision and ease. Its robust design and high-performance specifications make it a go-to triac for a multitude of electronic applications.