NXP BT138-600D Triac
The NXP BT138-600D is a high-performance, sensitive gate triac designed for use in a wide range of AC power control applications. This triac, manufactured by the reputable semiconductor company NXP Semiconductors, offers a robust solution for controlling large AC loads with a simple microcontroller, Arduino, or other control systems.
The BT138-600D is capable of switching up to 600V with a maximum current rating of 12A. This makes it suitable for applications such as motor control, industrial process control, and dimming lights in both residential and commercial settings. Its sensitive gate allows it to be directly driven by microcontrollers with lower current outputs, providing a high degree of flexibility in system design.
Key features of the BT138-600D include:
- High Voltage Capability: Able to handle up to 600V, making it suitable for mains voltage applications.
- High Current Rating: With a maximum current of 12A, it can control larger loads than many other triacs.
- Sensitive Gate: Can be triggered with a low gate current, allowing compatibility with a wide range of control circuits.
- Quadrant Operation: Capable of being triggered in all four quadrants, enhancing its versatility in AC control.
- High Commutation Performance: Designed to handle high commutation speeds, making it ideal for inductive loads.
- Package: Supplied in a conventional TO-220AB package, which is widely used and easy to mount on a heatsink if necessary.
The device also features high immunity to false triggering and robust performance under varying environmental conditions. Its TO-220AB package is a plastic envelope, suitable for through-hole mounting, and is intended for use in circuits where high bidirectional transient and blocking voltage capability is required.
Overall, the NXP BT138-600D is a reliable and efficient solution for designers looking to implement AC power control in their systems. Its combination of high voltage and current capabilities, along with sensitive gate triggering, makes it a versatile choice for a multitude of AC switching applications.