EN
  • EN
  • DE

BT258-800R127

Part No BT258-800R127
Manufacturer NXP / Nexperia
Description SCR Diode 800V 8A(RMS) 82A 3-Pin(3+Tab) TO-220AB Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO220
Manufacturer NXP
Win Source Part Number 759317-BT258-800R127
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BT258-800R
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BT258-800R127 CAD Model

Description

The BT258-800R127 is a state-of-the-art semiconductor device from NXP, a leading technology company known for its innovative contributions to the electronics industry. This high-performance product is designed to meet the demanding requirements of modern electronic circuits, offering reliability and efficiency in a compact form factor.

Key Features

  • High Voltage Capability: The BT258-800R127 is engineered to handle voltages up to 800V, making it suitable for a wide range of applications in power management and control.
  • Current Handling: With a robust design, this device is capable of handling currents reliably, ensuring stable performance under varying loads.
  • Thermal Performance: Designed with thermal efficiency in mind, it operates effectively across a broad temperature range, thanks to its superior heat dissipation characteristics.
  • Low Power Loss: Efficiency is a hallmark of the BT258-800R127, which exhibits low power loss during operation, contributing to energy savings and reduced heat generation.
  • Durability: Constructed with high-quality materials, this product offers excellent durability and a long operational lifespan, reducing the need for frequent replacements and maintenance.

Applications

The versatility of the BT258-800R127 allows it to be used in various applications, including:

  • Power supply units
  • Motor drives
  • Lighting systems
  • Industrial automation
  • Consumer electronics

Product Specifications

Parameter Value
Voltage Rating 800V
Current Rating Details available upon request
Thermal Resistance Information provided in datasheet
Package Industry standard package

For more detailed information about the BT258-800R127, please refer to the official NXP datasheet or contact NXP's customer support team for assistance with product inquiries and technical support.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
175+ $0.5715 $100.0125
275+ $0.5536 $152.2400
375+ $0.5357 $200.8875
485+ $0.5179 $251.1815
650+ $0.4643 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess