EN
  • EN
  • DE

BTA140-800

Part No BTA140-800
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 83784-BTA140-800
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA140-800 CAD Model

Description

Product Overview: BTA140-800 Triac from NXP

The BTA140-800 is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for use in motor control circuits, lighting systems, and heating applications, providing an effective solution for AC switching and phase control operations.

Key Features

  • High Blocking Voltage: The BTA140-800 is capable of withstanding voltages up to 800V, making it suitable for use in circuits with high peak voltages.
  • High On-state Current: With an on-state RMS current of 16A, this triac can handle significant power levels, ideal for heavy-duty applications.
  • High Surge Current: It offers a high surge current capability, ensuring reliability during short overcurrent conditions.
  • Gate Trigger Current: A sensitive gate trigger current allows for direct interfacing with microcontrollers and other logic-level devices.
  • Isolation Mounting: The package provides an isolated mounting tab, ensuring easy and safe installation without the need for additional insulation pads.

Applications

The BTA140-800's robust design and versatile performance characteristics make it an excellent choice for a wide range of applications, including:

  • Home appliances such as electric stoves, ovens, and washing machines
  • Lighting dimmer circuits for both residential and commercial settings
  • Motor control systems for fans, pumps, and other machinery
  • Industrial heating systems requiring precise temperature control
  • AC power control in solid-state relays, soft starters, and other power management devices

Technical Specifications

Parameter Value
Maximum Repetitive Peak Off-state Voltage (VDRM) 800V
RMS On-state Current (IT(RMS)) 16A
Non-Repetitive Peak On-state Current (ITSM) 160A
Gate Trigger Current (IGT) 10 to 25 mA
Operating Junction Temperature (Tj) -40°C to +125°C

With its robust performance and versatile application range, the BTA140-800 from NXP stands as a reliable and efficient choice for designers and engineers seeking a high-quality triac solution.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1605 $52.2225
95+ $1.0857 $103.1415
145+ $1.0482 $151.9890
210+ $0.9734 $204.4140
270+ $0.9359 $252.6930
335+ $0.8985 $300.9975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,393 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess