EN
  • EN
  • DE

BTA204W-600C

Part No BTA204W-600C
Manufacturer NXP / Nexperia
Catalog Triacs
Description Three quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155270-BTA204W-600C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA204W-600C CAD Model

Description

Introducing the BTA204W-600C Triac from NXP

The BTA204W-600C, crafted by the renowned semiconductor manufacturer NXP, is a high-performance triac that offers a robust solution for AC power control applications. This triac is specifically designed to manage moderate power, seamlessly fitting into compact designs due to its small-sized SOT223 surface-mount package. It is a perfect choice for designers looking for a combination of space-saving features and efficient thermal performance.

Key Features

  • High Blocking Voltage: With a peak repetitive off-state voltage of 600V, the BTA204W-600C is capable of handling high surge voltages, making it highly suitable for a wide range of AC applications.
  • Current Handling: The device can conduct up to 4A of continuous on-state current, which is sufficient for controlling many types of loads in consumer and industrial equipment.
  • Gate Trigger Current: It has a specified gate trigger current of 10 mA, which ensures that the triac can be easily triggered with a low power gate signal.
  • Thermal Resistance: The SOT223 package provides excellent thermal resistance, which allows for better heat dissipation and reliability under varying operating conditions.
  • Isolation Voltage: It features an isolation voltage rating of 2500V RMS, which provides a high degree of electrical isolation between the triac and the driving circuitry.

Applications

The BTA204W-600C is versatile and can be utilized in a variety of applications where AC power control is required. Some common applications include:

  • Lighting systems, such as dimmers and switches
  • Motor control circuits for fans, blowers, and other appliances
  • Power regulators and AC phase controllers
  • Heating controls in both consumer and industrial settings

With its reliable performance and NXP's commitment to quality, the BTA204W-600C is a top choice for engineers and designers looking to incorporate a dependable triac into their AC power control systems. Its compact form factor, combined with its electrical characteristics, ensures that this device can meet the requirements of even the most demanding applications.

Conclusion

The BTA204W-600C from NXP stands out as an exceptional triac solution, offering both space efficiency and power handling capabilities. Its robust design and comprehensive features make it a valuable component for any AC power control application.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6992 $59.3824
53+ $2.2153 $117.4109
81+ $2.1460 $173.8260
112+ $2.0767 $232.5904
144+ $2.0074 $289.0656
193+ $1.7995 $347.3035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess