EN
  • EN
  • DE

BTA208B-1000C

Part No BTA208B-1000C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155290-BTA208B-1000C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA208B-1000C CAD Model

Description

Introducing the BTA208B-1000C Triac from NXP Semiconductors

The BTA208B-1000C is a high-quality triac device engineered by NXP Semiconductors, a leader in the semiconductor industry. This powerful electronic component is designed to provide efficient and reliable control of AC power for a wide range of applications. With its robust features, the BTA208B-1000C is an ideal choice for designers and engineers looking to manage high-current loads in their circuit designs.

Key Features of the BTA208B-1000C

  • High Blocking Voltage: The device can withstand voltages up to 800V, making it suitable for various mains voltages and providing a wide safety margin for applications.
  • High Current Rating: With a current rating of 8A, the BTA208B-1000C can handle significant power levels, ideal for controlling devices such as motors, heaters, and lighting systems.
  • Planar Passivated: The triac features planar passivation for improved reliability and robustness against overvoltage conditions.
  • Three Quadrant Operation: It is capable of switching in three quadrants, which enhances the component's flexibility in various circuit configurations.
  • Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, simplifying circuit complexity and reducing component count.
  • Isolated Mounting Tab: This feature ensures easy installation and safety by electrically isolating the tab from the other terminals.

Applications of the BTA208B-1000C

The versatility of the BTA208B-1000C allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Motor control circuits
  • Domestic lighting and dimming systems
  • Inductive load control such as transformers and coils
  • Heating regulation in appliances like ovens and electric heaters
  • AC power control in industrial systems

The BTA208B-1000C triac from NXP Semiconductors offers a combination of high performance, reliability, and ease of use for designers who require an effective solution for AC power control. Its robust design and versatile features make it a valuable component for a wide array of power management applications.

You May Also Be Interested in

Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess