Product Overview: BTA216-600F Triac from NXP Semiconductors
The BTA216-600F is a high-performance triac designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This triac is part of the BTA216 series and is specifically engineered to provide efficient AC load control with a focus on high thermal cycling performance and robustness.
This semiconductor device is a three-terminal, bidirectional switch that allows for control of AC power in both directions, making it ideal for applications in motor control, lighting, and heating where a simple, cost-effective solution for AC power control is required. The BTA216-600F is capable of handling currents up to 16A and is designed for operation with a peak repetitive off-state voltage (VDRM) of 600V, ensuring compatibility with a wide range of applications.
Key Features:
- Current Rating: The device can handle a maximum current of 16A, making it suitable for a variety of high-power applications.
- Voltage Rating: With a peak repetitive off-state voltage of 600V, it is designed to withstand high voltage environments.
- High-Temperature Operation: The BTA216-600F is designed to operate reliably in high-temperature conditions, ensuring stability and longevity in harsh environments.
- Triggering Sensitivity: It features a sensitive gate that allows triggering with microcontrollers or other low-power trigger circuits.
- Isolated Mounting Tab: This feature allows for easy installation and provides electrical isolation from the mounting surface.
Applications:
- Home appliances (e.g., washing machines, ovens, air conditioners)
- Motor control circuits
- Lighting dimmer switches
- Heating regulation systems
The BTA216-600F triac from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable solutions for power control. Its robust design and versatile features make it an excellent choice for designers looking to improve the performance and efficiency of their AC power control applications.