The NXP BU2527AX is a state-of-the-art high voltage power transistor designed to deliver exceptional performance in a wide range of applications. This silicon Diffused Power Transistor is part of NXP's extensive portfolio, renowned for its high quality and reliability. The BU2527AX is an NPN transistor that is well-suited for horizontal deflection output stages in high-resolution monitors, 3D comb filter TVs, and professional display systems.
Key Features
- High Voltage Capability: The BU2527AX can handle high voltages, making it suitable for circuits that require a robust component to manage large potential differences.
- High Switching Speed: With a fast switching response, this transistor is ideal for applications that demand quick transitions, such as switching power supplies and other power conversion applications.
- Integrated Damper Diode: The inclusion of an integrated damper diode helps to protect against inductive spikes, thus enhancing the longevity and reliability of the transistor.
- High Power Dissipation: Its ability to dissipate high amounts of power is critical for applications that generate significant heat, ensuring stability and performance under strenuous conditions.
Applications
The NXP BU2527AX is versatile and can be utilized in various high-performance applications, including:
- Horizontal deflection output for CRT HDTV
- Switching power supplies
- Industrial power management systems
- Power converters and inverters
- Professional display systems
Technical Specifications
The BU2527AX boasts impressive technical specifications that ensure its effectiveness in demanding scenarios:
- VCBO (Collector-Base Voltage) - 1500 V
- VEBO (Emitter-Base Voltage) - 5 V
- IC (Collector Current) - 12 A
- Power Dissipation (Ptot) - 45 W
- Transition Frequency (fT) - 30 MHz
With its robust design and reliable performance, the NXP BU2527AX is an excellent choice for designers and engineers looking to incorporate a high voltage, high-speed transistor into their high-power applications.