The NXP BUJ202A is a state-of-the-art NPN bipolar power transistor designed to deliver high-speed switching performance at high voltages. This component is particularly well-suited for use in horizontal deflection circuits of color TVs and monitors, but its robust design and impressive specifications make it a versatile choice for a variety of high-voltage switching applications.
Key Features
- High Voltage Capability: The BUJ202A is capable of withstanding voltages up to 1500V, making it suitable for circuits that require high voltage operation.
- High Speed: With a transition frequency (f<sub>T) of 4 MHz, this transistor is designed for applications requiring fast switching times.
- Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CEsat) helps to reduce power dissipation and improve efficiency.
- SOT-199 Package: Enclosed in a fully isolated SOT-199 package, the BUJ202A ensures ease of mounting and safe handling, with excellent heat dissipation properties.
Applications
- Horizontal deflection systems in CRT displays
- Switching power supplies
- High-voltage inverters
- Lighting applications
- Electronic ballasts for fluorescent lighting
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
1500V
Collector Current (I<sub>C)
8A
Power Dissipation (P<sub>D)
45W
Transition Frequency (f<sub>T)
4MHz
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Typically 3V at I<sub>C=4A
The NXP BUJ202A is built with the quality and reliability that NXP Semiconductors is known for, ensuring that it not only meets but exceeds the requirements of demanding high-voltage applications. Whether you're designing the next generation of CRT displays or innovating in power conversion, the BUJ202A is an excellent choice for your switching needs.