EN
  • EN
  • DE

BUJ303B,127

Part No BUJ303B,127
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW WEEN - BUJ303B - POWER BIPOL  /  Bipolar (BJT) Transistor NPN 400 V 5 A 100 W Through Hole TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 1A, 3A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 23 @ 800mA, 3V
Power - Max 100 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-BUJ303B,127,WENNXPBUJ303B,127
Standard Package 1
Win Source Part Number 1196136-BUJ303B,127
Ultra Librarian 3D Model Ultra Librarian BUJ303B,127 CAD Model

Description

The NXP BUJ303B,127 is a high-performance, silicon-based, N-channel Ignition IGBT (Insulated Gate Bipolar Transistor) designed to deliver efficient and reliable performance for automotive ignition applications. This IGBT is optimized for the harsh environments and demanding conditions typically found in automotive ignition systems.

Key Features

  • High Voltage Capability: The BUJ303B,127 is capable of withstanding high voltages, making it suitable for use in ignition coils where high voltage pulses are required to ignite the fuel-air mixture in the engine cylinders.
  • Robust Design: This IGBT is designed to be rugged and durable, with a focus on withstanding the thermal and mechanical stresses associated with automotive applications.
  • High Current Rating: With a high current carrying capacity, it can handle the significant inrush currents that occur during the ignition process without degradation of performance.
  • Fast Switching Speed: The fast switching capabilities of the BUJ303B,127 ensure efficient operation and contribute to the reduction of switching losses, which is critical for fuel economy and emissions control.

Applications

The NXP BUJ303B,127 is primarily used in the automotive industry for electronic ignition systems. Its robustness and reliability make it an ideal choice for:

  • Ignition control modules
  • Direct ignition coil drivers
  • Spark generators

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 400 V Collector Current (I<sub>C) 20 A Gate-Emitter Voltage (V<sub>GE) ±20 V Power Dissipation (P<sub>D) 45 W Operating Temperature Range -40°C to +150°C

The NXP BUJ303B,127 is not just a component; it is a solution that offers reliability, efficiency, and performance, making it a top choice for automotive professionals and enthusiasts alike seeking to enhance ignition system capabilities.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess