EN
  • EN
  • DE

BUK105-50S

Part No BUK105-50S
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 29A, 50V, 0.05 Ohm, N-channel, Si, Power, Mosfet TO-220 5-PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050041-BUK105-50S
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK105-50S CAD Model

Description

The BUK105-50S is a high-performance, versatile PowerMOS transistor designed and manufactured by NXP Semiconductors. This advanced power management component is well-suited for a wide range of applications, including but not limited to, automotive systems, power supplies, motor control, and industrial automation.

Key Features

  • Low On-State Resistance (RDS(on)): The transistor is designed to have a very low on-state resistance, which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: BUK105-50S is capable of high-speed switching, which makes it ideal for applications requiring fast response times and high-frequency operation.
  • High Current Capability: With the ability to handle substantial current loads, this PowerMOS transistor can be used in high-power applications.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that provides excellent thermal conduction, allowing for better heat dissipation and improved reliability.
  • Logic-Level Compatibility: The BUK105-50S can be driven directly from logic-level sources, making it convenient for use in digital control systems.

Applications

The versatility of the BUK105-50S PowerMOS transistor allows it to be used in a broad array of applications. It is particularly well-suited for:

  • DC/DC converters and voltage regulators
  • Motor drives and controllers
  • Automotive applications including engine management and body control
  • Switched-mode power supplies
  • Protection circuits

Product Specifications

The BUK105-50S is characterized by its exceptional electrical performance and robustness. Some of the key specifications include:

  • Drain-source voltage (VDS): 50V
  • Continuous drain current (ID): 75A
  • Power dissipation (Ptot): 200W
  • Operating temperature range: -55°C to +175°C

For detailed information, including pin configurations, package dimensions, and electrical characteristics, refer to the official datasheet provided by NXP Semiconductors.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK105-50S is rigorously tested to meet stringent industry standards, ensuring performance and durability for the most demanding applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess