EN
  • EN
  • DE

BUK452-100B

Part No BUK452-100B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET N-CH 100V 10A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238232-BUK452-100B
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK452-100B CAD Model

Description

The BUK452-100B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-quality electronic components. This N-channel enhancement mode Field-Effect Transistor (FET) is a part of NXP's extensive MOSFET portfolio and is engineered to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications.

Key Features

  • High Current Capacity: The BUK452-100B is capable of handling continuous currents up to 100A, which is suitable for high-power applications.
  • Low On-State Resistance: With an RDS(on) as low as 0.022 Ω, this transistor ensures that power losses are kept to a minimum, improving overall efficiency.
  • High-Speed Switching: The fast switching capability of the BUK452-100B makes it an excellent choice for switching power supplies, DC-DC converters, and other applications requiring rapid on-off cycles.
  • Voltage Control: This device can be controlled with a relatively low gate threshold voltage, which simplifies the drive circuitry and reduces power consumption.
  • Robust Thermal Performance: With an excellent thermal design, the BUK452-100B can operate reliably at higher temperatures, which is critical for maintaining performance in thermally challenging environments.

Applications

The BUK452-100B is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Power management circuits
  • Motor control units
  • DC-to-AC inverters
  • LED lighting systems

Product Specifications

Parameter Value
Drain-source voltage (VDS) 100V
Continuous drain current (ID) 100A
Power dissipation (PD) 125W
Operating temperature range -55°C to +175°C

With its robust design and high reliability, the BUK452-100B from NXP Semiconductors stands out as a powerful solution for designers looking to improve the efficiency and performance of their power systems.

You May Also Be Interested in

NEC
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess