EN
  • EN
  • DE

SM4T6V7AY

Part No SM4T6V7AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 13.4V
Current - Peak Pulse (10/1000µs) 174A (8/20µs)
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SM4T6
Other Names 497-11798-6,497-11798-2,497-11798-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298562-SM4T6V7AY
Ultra Librarian 3D Model Ultra Librarian SM4T6V7AY CAD Model

Description

Introducing the SM4T6V7AY Transil™ Diode from STMicroelectronics

The SM4T6V7AY is a state-of-the-art Transil™ diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This diode is specifically engineered to provide high overvoltage protection by clamping action for sensitive electronic components. Its bidirectional transient voltage suppression (TVS) capability makes it an ideal choice for safeguarding voltage-sensitive devices from electrical transients caused by inductive load switching and lightning strikes.

This robust component comes in a compact SOD-123T package, which not only saves valuable board space but also ensures a low profile in the overall design. With a stand-off voltage of 6.7V, the SM4T6V7AY is optimized for a range of applications where voltage regulation and suppression are critical, including consumer electronics, computer systems, and industrial equipment.

The SM4T6V7AY offers a peak pulse power dissipation of 400W (10/1000μs), allowing it to withstand significant power surges. Its fast response time ensures that the protected components are quickly shielded from any harmful voltage spikes. Moreover, the device has a low leakage current, which enhances the overall energy efficiency of the system it is integrated into.

Designed to meet the rigorous standards of the IEC 61000-4-2 and IEC 61000-4-5, the SM4T6V7AY guarantees reliable performance even in the most challenging environments. The device's compliance with RoHS and Halogen-free directives also reflects STMicroelectronics' commitment to environmental sustainability.

Key Features of the SM4T6V7AY:

  • Transient overvoltage protection with 400W peak pulse power capability
  • Low leakage current for energy-efficient operation
  • Fast response time to effectively clamp transient overvoltages
  • Compact SOD-123T package suitable for high-density board layouts
  • Compliant with IEC standards for electromagnetic compatibility
  • Environmentally friendly with RoHS and Halogen-free certification

In conclusion, the SM4T6V7AY is a powerful and reliable solution for protecting sensitive electronic circuits from voltage transients. With its compact design, efficient performance, and compliance with international standards, it is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
575+ $0.1741 $100.1075
890+ $0.1687 $150.1430
1,230+ $0.1632 $200.7360
1,585+ $0.1578 $250.1130
2,125+ $0.1415 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess