EN
  • EN
  • DE

BUK455-100A

Part No BUK455-100A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description PowerMOS transistor / Trans MOSFET N-CH 100V 26A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238238-BUK455-100A
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK455-100A CAD Model

Description

The BUK455-100A is a high-power, high-speed power MOSFET designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This particular MOSFET is a part of the BUK455 series known for its efficiency and reliability in a wide range of applications. The BUK455-100A is ideal for switching and amplifier applications where high-speed and high-density power management is required.

Key Features

  • Voltage Rating: The BUK455-100A has a drain-source voltage (Vds) of 100V, making it suitable for various mid-range power applications.
  • Current Handling: It can handle continuous drain currents (Id) up to 60A, providing robust performance for high current demands.
  • Low On-Resistance: The device offers a low on-state resistance (Rds(on)) of typically 0.022 ohms, minimizing power losses and improving efficiency.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is an excellent choice for applications requiring quick response times.
  • TO-220 Package: Encased in a TO-220 package, the BUK455-100A is easy to mount and offers good thermal and electrical performance.

Applications

The versatility of the BUK455-100A allows it to be used in a variety of applications. It is commonly employed in:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • Motor control circuits
  • Power management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK455-100A is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in even the most demanding situations. With its combination of speed, power, and efficiency, the BUK455-100A from NXP is an excellent choice for designers looking to optimize their power circuitry.

Please note that the above information is subject to change and it is important to consult the latest datasheets and product specifications to ensure compatibility and compliance with your application.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess