EN
  • EN
  • DE

B240ABBBH-8D-E

Part No B240ABBBH-8D-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 228667-B240ABBBH-8D-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B240ABBBH-8D-E CAD Model

Description

B240ABBBH-8D-E Diode

The B240ABBBH-8D-E diode is a high-performance component designed for demanding applications, offering superior efficiency and reliability. Its build is robust, making it an excellent choice for both technical and industrial settings.

Features and Benefits

  • Reverse voltage rated at 40V for high-stress usage.
  • Optimized for minimal forward voltage drop.
  • Durable and robust SMD packaging.
  • Sustains optimal performance over extended temperature ranges.

Applications/Projects

  • Power management circuits in automotive electronics.
  • Switching power supplies.
  • DC to DC converter applications.
  • Robust electronic controls and industrial automation systems.

The B240ABBBH-8D-E diode provides reliable service in challenging environments, supporting efficient power management and enhanced circuit protection.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess