EN
  • EN
  • DE

TPS40021PWP

Part No TPS40021PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 100kHz to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 140367-TPS40021PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40021PWP CAD Model

Description

The TPS40021PWP is a high-performance, mid-voltage, synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide efficient power management and is suitable for a wide range of applications including computing systems, networking equipment, and industrial machinery.

Key Features

  • Input Voltage Range: The TPS40021PWP operates over a broad input voltage range, making it versatile for various system voltages.
  • Adjustable Output Voltage: It offers an adjustable output voltage that allows for precise voltage regulation tailored to the specific needs of the powered device.
  • Synchronous Buck Controller: As a synchronous buck controller, it integrates both high-side and low-side MOSFET drivers, which helps in reducing power loss and improving efficiency.
  • High Efficiency: This controller is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Protection Features: It includes a variety of built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The versatile nature of the TPS40021PWP makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Servers and Storage Systems
  • Industrial Control Systems
  • Point-of-Load Conversions

Package and Quality

The Texas Instruments TPS40021PWP comes in a 16-pin HTSSOP (PWP) package, which is designed for space-saving on the PCB without compromising thermal performance. The device is RoHS compliant and meets the industry standards for quality and reliability, ensuring long-term performance in critical applications.

Conclusion

Overall, the TPS40021PWP from Texas Instruments is a robust and reliable power management solution that offers flexibility, efficiency, and protection for advanced electronic systems. Its comprehensive feature set and wide application range make it a go-to choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9707 $54.6777
25+ $4.0786 $101.9650
38+ $3.9511 $150.1418
53+ $3.8237 $202.6561
68+ $3.6962 $251.3416
91+ $3.3138 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess