EN
  • EN
  • DE

TPA0132

Part No TPA0132
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271747-TPA0132
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0132 CAD Model

Description

The TPA0132 from Texas Instruments is a highly efficient, stereo audio power amplifier that is designed for portable and high-quality sound applications. This sophisticated component is part of Texas Instruments' extensive audio amplifier portfolio and is engineered to deliver premium audio performance in consumer electronics such as mobile phones, tablets, laptops, and other portable audio devices.

Key Features

  • Output Power: The TPA0132 is capable of delivering 2 watts per channel into a 4-ohm load with a 5V power supply, making it suitable for a wide range of audio applications.
  • Efficiency: With its high efficiency of up to 90%, the TPA0132 ensures minimal power loss and extends battery life in portable applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, which enhance the safety and reliability of the end product.
  • Space-Saving Design: The TPA0132 comes in a compact package, which is ideal for space-constrained applications.
  • Low Voltage Operation: It operates on a supply voltage range from 3V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.

Applications

The TPA0132 is versatile and can be used in a multitude of applications. Its primary use is in portable audio devices, where power efficiency and space are at a premium. Additionally, it is suitable for:

  • Portable Speakers
  • Desktop Computers
  • Home Audio Systems
  • Television Sound Enhancement

Technical Specifications

The TPA0132 boasts a Signal-to-Noise Ratio (SNR) that ensures a clear audio output without unwanted noise. It also features a low THD+N (Total Harmonic Distortion plus Noise), which is essential for high-fidelity audio applications. The amplifier supports differential inputs, which helps to reduce common-mode noise and improves sound quality.

Conclusion

In summary, the TPA0132 from Texas Instruments is a powerful, efficient, and versatile audio amplifier that is perfect for designers looking to enhance the audio experience in their portable or space-constrained devices. With its robust protection features, high-quality audio output, and small form factor, the TPA0132 is an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0544 $52.7072
31+ $3.3267 $103.1277
47+ $3.2228 $151.4716
65+ $3.1188 $202.7220
83+ $3.0149 $250.2367
111+ $2.7030 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess