EN
  • EN
  • DE

BUK554-200B

Part No BUK554-200B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Logic level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156044-BUK554-200B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK554-200B CAD Model

Description

Product Overview: NXP BUK554-200B

The NXP BUK554-200B is a robust, high-performance PowerMOS transistor optimized for standard level switching solutions. This versatile component is designed to deliver efficient power management and conversion in a wide range of applications, including automotive systems, DC-DC converters, and motor drives.

Key Features

  • Voltage Rating: The device boasts a drain-source voltage (Vds) of 200V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (Id) of 17A, the BUK554-200B can handle significant power loads, ensuring reliable operation in demanding scenarios.
  • Low On-State Resistance: The on-state resistance (Rds(on)) of this MOSFET is exceptionally low, which translates to reduced power losses and improved efficiency during operation.
  • Fast Switching Speed: The device is engineered for rapid switching, which is essential for high-frequency power conversion and regulation circuits.
  • TO-220 Package: Encased in a TO-220 package, the BUK554-200B is designed for easy mounting and heat dissipation, contributing to its longevity and reliability.

Applications

The NXP BUK554-200B is ideal for a variety of applications, such as:

  • Switch mode power supplies (SMPS)
  • Motor control systems
  • Automotive applications
  • Power management circuits
  • Load switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK554-200B is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and reliability for users. Whether you're designing for industrial or automotive environments, the BUK554-200B provides the performance and durability required for your power control needs.

Environmental Compliance

Adhering to environmental regulations, the BUK554-200B is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacturing.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess