EN
  • EN
  • DE

BUK654R0-75C

Part No BUK654R0-75C
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156065-BUK654R0-75C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK654R0-75C CAD Model

Description

The BUK654R0-75C is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications such as DC-DC converters, motor drives, and power management systems.

Key Features

  • Low On-State Resistance: The BUK654R0-75C boasts a low R<sub>DS(on) value, which translates to reduced conduction losses and enhanced efficiency in power applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency operations, providing improved performance in electronic circuits.
  • Standard Level Gate Drive: Its compatibility with standard level gate drives allows for easy integration into existing designs without the need for additional gate drive circuitry.
  • Robust Thermal Performance: The device is encapsulated in a TO-220AB package, which offers excellent thermal conduction and helps in maintaining stability under high temperature conditions.

Electrical Characteristics

The BUK654R0-75C operates at a drain-source voltage (V<sub>DS) of 75V, which provides a good balance between breakdown voltage and low on-state resistance. It also has a continuous drain current (I<sub>D) rating of up to 75A at 25°C, ensuring that it can handle significant power levels. The gate threshold voltage (V<sub>GS(th)) is specified to be within a range that allows for reliable operation with standard logic levels.

Applications

Thanks to its efficiency and reliability, the BUK654R0-75C is an excellent choice for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Motor Control Systems
  • Automotive Applications

With its combination of performance, efficiency, and thermal management, the BUK654R0-75C from NXP is a versatile and reliable component for designers and engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2141 $66.4230
65+ $1.8168 $118.0920
100+ $1.7602 $176.0200
140+ $1.7036 $238.5040
180+ $1.6470 $296.4600
235+ $1.4761 $346.8835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess