EN
  • EN
  • DE

BUK9240-100A

Part No BUK9240-100A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156200-BUK9240-100A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9240-100A CAD Model

Description

Product Overview: BUK9240-100A

The BUK9240-100A is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is tailored for automotive applications and power management tasks, offering a robust and efficient solution for a wide range of electronic circuits.

Key Features

  • Low On-State Resistance: The BUK9240-100A boasts an exceptionally low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for fast switching performance, this transistor is ideal for high-frequency applications, ensuring minimal switching losses and improved power density.
  • High Current Capability: With a continuous drain current (ID) rating of up to 100A, the BUK9240-100A can handle significant current loads, making it suitable for demanding power applications.
  • Thermal Management: The device features an optimized thermal design that facilitates excellent heat dissipation, ensuring stable operation even under high power conditions.
  • Automotive Grade: The BUK9240-100A meets rigorous automotive industry standards, offering enhanced reliability and performance for automotive applications.

Applications

The versatile nature of the BUK9240-100A makes it suitable for a variety of applications, including:

  • Automotive systems such as engine control units, power steering, and DC/DC converters.
  • Power supply circuits, including switch-mode power supplies (SMPS) and DC/AC inverters.
  • Motor drives and controllers for high-efficiency, precise motor management.
  • Protection circuits, where it can be used as a switch for overcurrent protection devices.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK9240-100A is no exception, undergoing stringent testing and quality control measures to ensure it meets the high standards expected for automotive and industrial applications. With its robust construction and proven design, the BUK9240-100A is a reliable choice for engineers looking to incorporate a durable and efficient power transistor into their designs.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess