EN
  • EN
  • DE

BUK9510-30

Part No BUK9510-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156213-BUK9510-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9510-30 CAD Model

Description

Product Overview: NXP BUK9510-30

The NXP BUK9510-30 is a robust, high-performance TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This power MOSFET features a 30V drain-source voltage (VDS), making it ideal for a wide range of low-voltage operations. The BUK9510-30 is engineered to deliver high-speed switching performance with low on-state resistance (RDS(on)), which translates into improved efficiency and reduced power losses during operation.

Key Features:

  • Low Threshold Voltage: The device has a low threshold voltage, ensuring that it can be driven by logic-level voltages, which makes it compatible with a variety of control circuits and microcontrollers.
  • High-Speed Switching: With its fast switching speed, the BUK9510-30 is capable of handling high-frequency operations, making it suitable for switching power supplies, DC-DC converters, and motor control applications.
  • Low On-State Resistance: The low RDS(on) minimizes conduction losses and allows for higher current carrying capacity, which is crucial for power-intensive applications.
  • Thermal Performance: The MOSFET is encapsulated in a robust package designed for optimal thermal performance, ensuring reliability and longevity even under high-temperature conditions.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the BUK9510-30 is qualified according to AEC-Q101 standards for high reliability and performance in automotive environments.

Applications:

The versatility of the NXP BUK9510-30 allows it to be used in a broad range of applications. It is particularly well-suited for automotive systems such as engine control units, powertrain systems, and LED lighting. Additionally, it can be used in power management solutions, including switch-mode power supplies (SMPS), point-of-load (POL) modules, and high-efficiency DC-DC converters.

Conclusion:

The NXP BUK9510-30 is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of low on-state resistance, high switching speed, and thermal efficiency makes it an excellent choice for both automotive and general-purpose applications that require quality performance in a compact form factor.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess