EN
  • EN
  • DE

BUK9Y40-55D

Part No BUK9Y40-55D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717993-BUK9Y40-55D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y40-55D CAD Model

Description

The BUK9Y40-55D is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) manufactured by NXP Semiconductors. This power MOSFET is designed to deliver efficient power management and conversion in a wide array of applications. With its state-of-the-art technology, the BUK9Y40-55D is an excellent choice for engineers looking to enhance system reliability and efficiency in their designs.

Key Features

  • Low On-State Resistance (RDS(on)): The device boasts a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Current: The BUK9Y40-55D is capable of supporting a high continuous current, making it suitable for high-power applications.
  • Standard Level Gate Drive: This feature allows the MOSFET to be driven by standard level control signals, simplifying the integration with existing circuit designs.
  • Robust Thermal Performance: With an excellent thermal design, the BUK9Y40-55D ensures reliable operation even under high temperature conditions, extending the product's lifespan.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, allowing for efficient use of PCB space and facilitating automated assembly processes.

Applications

The versatility of the BUK9Y40-55D makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 55 V
Continuous drain current (ID) 40 A
Power dissipation (PD) 110 W
Operating temperature range -55 °C to +175 °C

In conclusion, the BUK9Y40-55D from NXP is an exceptional power MOSFET that offers a blend of performance, efficiency, and reliability. Its robust design and technical prowess make it a go-to component for engineers working on cutting-edge power electronics systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess