EN
  • EN
  • DE

BUK9Y53-100B/C2

Part No BUK9Y53-100B/C2
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238272-BUK9Y53-100B/C2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y53-100B/C2 CAD Model

Description

Introducing the BUK9Y53-100B/C2 Power MOSFET by NXP Semiconductors

The BUK9Y53-100B/C2 is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. This high-efficiency, low-power device is designed to meet the needs of modern electronic applications requiring efficient power management and conversion. It is an ideal solution for a wide range of applications, including switch-mode power supplies, motor control systems, and power management tasks.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The BUK9Y53-100B/C2 boasts a very low on-state resistance, which means it can handle high currents with minimal voltage drop and power loss. This feature makes it highly efficient for power conversion and management.
  • High-Speed Switching: With its fast switching capabilities, this Power MOSFET can operate at high frequencies, which is essential for reducing the size and weight of power supplies and improving overall efficiency.
  • 100V Drain-Source Voltage (V<sub>DS): The device is capable of handling a maximum drain-source voltage of 100V, providing a good safety margin for a variety of electronic applications.
  • Enhanced Thermal Performance: The BUK9Y53-100B/C2 is designed with an optimized thermal footprint, ensuring it operates within safe temperature ranges even under high current conditions. This enhances the reliability and longevity of the device.
  • Surface-Mount Package: The compact LFPAK56 (Power-SO8) surface-mount package allows for efficient use of PCB space and is suitable for automated assembly processes, reducing production costs and time.

Applications:

The versatility of the BUK9Y53-100B/C2 makes it an excellent choice for a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Automotive Applications
  • Motor Drives
  • LED Lighting Systems

With its robust design and advanced technology, the BUK9Y53-100B/C2 from NXP Semiconductors is a reliable and efficient component for any power management system. Its performance and features are tailored to meet the demands of today's energy-conscious electronic designs, making it an indispensable part of your next project.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess