EN
  • EN
  • DE

BUT12AI

Part No BUT12AI
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.5V @ 860mA, 5A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 14 @ 1A, 5V
Maximum Power Dissipation 110W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 039754-BUT12AI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUT12AI CAD Model

Description

The NXP BUT12AI is a silicon-based NPN power transistor designed for high-speed switching applications in power supplies, converters, and inverters. As a versatile component in the semiconductor industry, the BUT12AI is recognized for its high voltage capacity and fast switching speeds, making it an ideal choice for high-performance power regulation scenarios.

Key Features

  • High voltage capability: The BUT12AI can handle voltages up to 1000 V, providing a wide safety margin for electrical devices operating at high voltages.
  • High-speed switching: With its fast switching capabilities, this transistor is suitable for applications requiring quick response times and high-frequency operation.
  • High current rating: It can support a continuous collector current of up to 5 A, making it robust enough for handling significant power levels.
  • Low collector-emitter saturation voltage: This feature ensures lower power dissipation during operation, contributing to the overall efficiency of the device it is used in.
  • Silicon diffused junction: The transistor employs a silicon diffused junction for reliable performance and long-term stability.

Applications

The BUT12AI is suitable for a variety of applications where high voltage and fast switching are required. It is commonly used in:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power amplifiers
  • Power management systems

Package and Mounting

Packaged in a SOT-93, also known as TO-218, the BUT12AI transistor is designed for through-hole mounting, which facilitates easy installation and replacement. Its robust package ensures reliable operation even under harsh conditions.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BUT12AI is no exception. Built to meet stringent industry standards, this power transistor is designed to deliver consistent performance and endure rigorous operational demands.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess