EN
  • EN
  • DE

2SC5706-5-TL-E

Part No 2SC5706-5-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157246-2SC5706-5-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5706-5-TL-E CAD Model

Description

The 2SC5706-5-TL-E from ON Semiconductor is a robust, high-performance NPN power transistor optimized for high-speed switching applications. This semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing a reliable solution for power management tasks.

Key Features:

  • High-Speed Switching: The transistor is capable of fast switching speeds, making it suitable for high-frequency operations.
  • High Voltage Capability: With a collector-emitter voltage (VCEO) of 50V, it can handle significant voltage levels, making it versatile for various applications.
  • High Current Rating: It has a collector current (IC) rating of up to 5A, allowing it to drive high-current loads.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which reduces power loss and improves efficiency during operation.
  • Surface-Mount Package: The 2SC5706-5-TL-E comes in a compact TP-FA surface-mount package, which is ideal for space-constrained applications.

Applications:

The 2SC5706-5-TL-E is well-suited for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power supply modules
  • Inverter circuits
  • General-purpose power amplification

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The 2SC5706-5-TL-E is manufactured with high standards, ensuring stable performance and a long operational lifespan. It is designed to withstand harsh operating conditions, making it a reliable choice for industrial and commercial applications.

Environmental Compliance:

The 2SC5706-5-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with environmentally safe materials. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess