EN
  • EN
  • DE

2SC2812L6-TA-E

Part No 2SC2812L6-TA-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155493-2SC2812L6-TA-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2812L6-TA-E CAD Model

Description

2SC2812L6-TA-E - ON Semiconductor

Introducing the 2SC2812L6-TA-E, a cutting-edge NPN bipolar transistor from the renowned manufacturer ON Semiconductor. This transistor is designed for high-efficiency switching applications and features a compact SOT-416 (SC-75A) package, making it an ideal choice for space-constrained applications.

The 2SC2812L6-TA-E boasts a collector-emitter voltage (Vceo) of 50V, which allows it to handle moderate voltage applications with ease. Its collector current (Ic) of 150mA is suitable for a wide range of low to medium power requirements. This transistor is capable of delivering a transition frequency (Ft) of up to 250MHz, making it suitable for high-speed switching operations.

With a collector-base voltage (Vcbo) of 60V and an emitter-base voltage (Vebo) of 7V, the 2SC2812L6-TA-E provides a good safety margin for various electronic designs. The device also features a low collector-emitter saturation voltage (Vce(sat)), which minimizes power loss and improves efficiency in switch-mode power supplies and DC-DC converters.

One of the key advantages of this product is its hFE (DC current gain) category, which ranges from 200 to 400. This ensures consistent performance and gain characteristics across different units, simplifying the design process for engineers. The 2SC2812L6-TA-E is also characterized by its low noise figure, making it an excellent choice for audio amplifiers and signal processing applications where maintaining signal integrity is crucial.

The device is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. This makes the 2SC2812L6-TA-E not only a reliable component for your electronic projects but also a responsible choice for the environment.

In summary, the 2SC2812L6-TA-E from ON Semiconductor is a versatile and efficient NPN bipolar transistor that is well-suited for a variety of applications that require high-speed switching and low power loss. Its compact package, high-frequency performance, and consistent gain characteristics make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess