EN
  • EN
  • DE

BYQ60EW-200

Part No BYQ60EW-200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier diodes ultrafast, rugged / Diode Switching 200V 60A 3-Pin(3+Tab) TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238426-BYQ60EW-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYQ60EW-200
Introduction Date September 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYQ60EW-200 CAD Model

Description

Product Overview: BYQ60EW-200

The BYQ60EW-200 is a robust and efficient ultrafast diode, designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This diode is specifically engineered to deliver high performance in applications that demand fast switching and high power handling capabilities.

Key Features

  • Voltage Rating: The BYQ60EW-200 is rated for a reverse voltage of up to 200V, making it suitable for a broad range of high-voltage applications.
  • Current Handling: With an average forward current of 60A, this diode can handle significant levels of current, which is ideal for power conversion systems.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time, which minimizes power losses and improves efficiency in high-frequency operations.
  • High Surge Current Capability: It can withstand high surge currents, providing reliable performance under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop ensures lower power dissipation and contributes to the overall efficiency of the system in which it is used.
  • Robust Design: The BYQ60EW-200 is encapsulated in a rugged SOD113 package, which enhances its durability and thermal performance.

Applications

The BYQ60EW-200 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • High-frequency rectification

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BYQ60EW-200 is no exception, with its design and manufacturing processes focused on ensuring reliability and performance consistency. This product is suitable for commercial-grade applications and can operate effectively within a wide temperature range.

Conclusion

In summary, the BYQ60EW-200 from NXP Semiconductors stands out as an exceptional choice for engineers and designers looking for an ultrafast diode with high voltage and current ratings, fast recovery times, and a robust package. Its suitability for a variety of power applications makes it a valuable component in the electronics industry.

You May Also Be Interested in

Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess