Product Overview: SB30-03P-TD from ON Semiconductor
The SB30-03P-TD is a robust and efficient Schottky barrier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to meet the stringent requirements of high-frequency rectification and power management in a variety of electronic applications. Its compact and durable design makes it an ideal choice for designers looking to enhance system performance while maintaining space and power efficiency.
Key Features
- Low Forward Voltage Drop: The SB30-03P-TD boasts a low forward voltage drop, which reduces power loss and improves efficiency, especially in applications where forward voltage drop is critical.
- High Current Capability: With a high forward surge current rating, this diode can handle high levels of current without degradation, ensuring reliability and longevity.
- Low Power Loss: The device is optimized for low power loss, making it suitable for high-efficiency power supplies and other power-sensitive applications.
- High Reliability: ON Semiconductor's commitment to quality means that the SB30-03P-TD is manufactured to the highest standards, ensuring reliable performance even under challenging conditions.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for manufacturers.
Applications
The SB30-03P-TD is versatile and can be used in a wide range of applications, including:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Reverse battery protection
- Or-ing diodes in redundant power systems
- Automotive applications
Technical Specifications
Some of the key technical specifications of the SB30-03P-TD include:
- Package Type: TO-252 (DPAK)
- Peak Repetitive Reverse Voltage (V<sub>RRM): 30 V
- Average Rectified Forward Current (I<sub>o): 3 A
- Forward Surge Current (I<sub>FSM): 80 A
- Operating Junction Temperature Range: -55°C to +150°C
In summary, the SB30-03P-TD Schottky barrier diode from ON Semiconductor is a high-performance component that offers designers a mix of efficiency, reliability, and environmental compliance. Its low forward voltage drop, high current capability, and low power loss make it an excellent choice for modern electronic systems where performance and power management are crucial.