EN
  • EN
  • DE

BYV42G-200

Part No BYV42G-200
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 15 A 200 V Silicon Rectifier Diode TO-262AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-262
Element Configuration Common Cathode
Forward Current 30 A
Forward Voltage 850 mV
Max Forward Surge Current (Ifsm) 160 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Number of Pins 3
REACH SVHC No SVHC
Reverse Recovery Time 28 ns
RoHS Compliant
Win Source Part Number 992122-BYV42G-200
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYV42G-200 CAD Model

Description

The BYV42G-200 is a robust, high-performance rectifier diode designed and manufactured by NXP Semiconductors. This component is specifically engineered to meet the demanding requirements of high-efficiency power conversion and switching applications. With its dual diode configuration, it is ideal for use in a variety of electronic circuits, including power supplies, inverters, and as a freewheeling diode in motor control circuits.

Key Features

  • Voltage Rating: The BYV42G-200 is capable of withstanding repetitive peak reverse voltages of up to 200V, making it suitable for high-voltage applications.
  • Current Capacity: It has a high average forward current rating of up to 30A, ensuring it can handle significant power levels.
  • High Switching Speed: Designed for fast switching, the device minimizes energy loss during transitions, contributing to the overall efficiency of the system.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, which is critical for reliability and longevity.
  • Isolated Mounting Tab: The device features an isolated mounting tab, which provides ease of installation and reduces the need for additional insulation materials.
  • Robust Package: Encased in a SOT78 (TO-220AB) package, the BYV42G-200 offers a robust design that can withstand harsh environments and mechanical stress.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that may experience short-term overloads.

Applications

The BYV42G-200 is versatile and can be utilized in numerous electronic systems. Its primary applications include:

  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • Lighting systems
  • Automotive electrical systems

With its combination of high voltage and current ratings, fast switching speeds, and thermal efficiency, the BYV42G-200 from NXP Semiconductors is a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7889 $51.2785
155+ $0.6474 $100.3470
240+ $0.6271 $150.5040
330+ $0.6069 $200.2770
430+ $0.5867 $252.2810
575+ $0.5260 $302.4500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess