EN
  • EN
  • DE

BZA100,118

Part No BZA100,118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.8VWM 11VC 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 18
STAND-OFF Voltage (Vwm) 6.8V
Max Clamping Voltage 11V
Power Dissipation - Pd 27.5W
Applications General Purpose
Capacitance @ Frequency 120pF @ 1MHz
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 098767-BZA100,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA100,118 CAD Model

Description

The NXP BZA100,118 is a state-of-the-art bidirectional ESD protection device designed to safeguard I/O interfaces in consumer electronics. This compact component is part of NXP's broad portfolio of protection devices, renowned for their reliability and performance in protecting sensitive electronic circuits from electrostatic discharge (ESD).

Key Features

  • ESD Protection: The BZA100,118 offers robust ESD protection for electronic equipment, capable of withstanding ESD pulses up to the IEC 61000-4-2 standard (±30 kV contact discharge).
  • Low Capacitance: With its ultra-low capacitance design, this device ensures signal integrity, making it ideal for high-speed data lines without compromising on protection.
  • Small Form Factor: The small SOT23 package allows for space-saving PCB designs, crucial for today's miniaturized electronic devices.
  • Bidirectional Protection: It provides bidirectional clamping which is essential for protecting lines where the signal polarity can reverse.
  • High Surge Current Capability: The device is capable of handling high surge currents, ensuring durability and long-term performance under tough conditions.

Applications

The BZA100,118 is versatile and can be used in a variety of applications. It is particularly suited for:

  • Mobile phones and smartphones
  • Portable electronics
  • Computing devices such as laptops and tablets
  • Digital cameras and video equipment
  • Other sensitive data communication interfaces

Quality and Reliability

NXP's commitment to quality ensures that the BZA100,118 meets the highest industry standards for ESD protection. Users can trust in the durability and performance of this device to provide consistent protection for their valuable electronics. The BZA100,118 is not only a shield against transient voltage spikes but also a testament to NXP's leadership in the semiconductor industry.

Conclusion

Whether you're designing consumer electronics or looking to retrofit existing devices, the NXP BZA100,118 offers the protection, reliability, and performance needed to ensure product longevity and customer satisfaction. Its combination of features makes it an excellent choice for engineers and designers seeking to enhance the durability of their advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1198 $61.5890
130+ $0.9188 $119.4440
195+ $0.8902 $173.5890
270+ $0.8614 $232.5780
350+ $0.8328 $291.4800
465+ $0.7466 $347.1690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess